onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2367MTCX FSA2367MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067489-FSA2367MTCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 4.3 V Alternative Parts (Cross-Reference): MAX4619EPE; ADG786BCP-REEL7; DG2753DQ-T1-E3; FSA2367MTCX; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067489-FSA2367MTCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 4.3 V Alternative Parts (Cross-Reference): MAX4619EPE; ADG786BCP-REEL7; DG2753DQ-T1-E3; FSA2367MTCX; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2367MTCX - 067489-FSA2367MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2367MTCX
067489-FSA2367MTCX
Interface - Interface - Analog Switches - Special Purpose - FSA2367MTCX 067489-FSA2367MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067489-FSA2367MTCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 4.3 V Alternative Parts (Cross-Reference): MAX4619EPE; ADG786BCP-REEL7; DG2753DQ-T1-E3; FSA2367MTCX; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067489-FSA2367MTCX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2.7 V to 4.3 V
Alternative Parts (Cross-Reference): MAX4619EPE; ADG786BCP-REEL7; DG2753DQ-T1-E3; FSA2367MTCX;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2367MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2367MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2367MTCX
SPDT, 3 FUNC, 1 CHANNEL, PDSO14

SPDT, 3 FUNC, 1 CHANNEL, PDSO14

Supplier's Site
Analog Switches - Special Purpose - FSA2367MTCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2367MTCX
Analog Switches - Special Purpose FSA2367MTCX
IC SWITCH AUD TRPL SPDT 14-TSSOP

IC SWITCH AUD TRPL SPDT 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 067489-FSA2367MTCX FSA2367MTCX FSA2367MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2367MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers