Texas Instruments High-Performance Analog 16 MHz 40 MHz SSOP Interface Transceiver IC DS92LV1021TMSA

Description
16 MHz - 40 MHz 10-Bit Serializer 28-SSOP Product overview: DS92LV1021TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1021TMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 MHz - 40 MHz 10-Bit Serializer 28-SSOP Product overview: DS92LV1021TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1021TMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 MHz 40 MHz SSOP Interface Transceiver IC - 755-DS92LV1021TMSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 MHz 40 MHz SSOP Interface Transceiver IC
755-DS92LV1021TMSA
16 MHz 40 MHz SSOP Interface Transceiver IC 755-DS92LV1021TMSA
16 MHz - 40 MHz 10-Bit Serializer 28-SSOP Product overview: DS92LV1021TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1021TMSA can be used for catalog matching and distributor lookup.

16 MHz - 40 MHz 10-Bit Serializer 28-SSOP Product overview: DS92LV1021TMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1021TMSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV1021TMSA - 080797-DS92LV1021TMSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV1021TMSA
080797-DS92LV1021TMSA
Interface - Interface - Serializers, Deserializers - DS92LV1021TMSA 080797-DS92LV1021TMSA
Manufacturer: Texas Instruments Win Source Part Number: 080797-DS92LV1021TMS A Packaging: Tube/Rail Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 400Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Texas Instruments
Win Source Part Number: 080797-DS92LV1021TMSA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet
Serializers, Deserializers - DS92LV1021TMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1021TMSA
Serializers, Deserializers DS92LV1021TMSA
400Mbps Serializer 10 Input 1 Output 28-SSOP

400Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Serializers, Deserializers - DS92LV1021TMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1021TMSA
Serializers, Deserializers DS92LV1021TMSA
400Mbps Serializer 10 Input 1 Output 28-SSOP

400Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Serializers, Deserializers - DS92LV1021TMSA - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV1021TMSA
Serializers, Deserializers DS92LV1021TMSA
LINE DRIVER, 1 FUNC, 1 DRIVER, C

LINE DRIVER, 1 FUNC, 1 DRIVER, C

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV1021TMSA - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV1021TMSA
Serializers, Deserializers DS92LV1021TMSA
IC SERIALIZER 10-BIT 28-SSOP

IC SERIALIZER 10-BIT 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV1021TMSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV1021TMSA
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV1021TMSA
LINE DRIVER, 1 FUNC, 1 DRIVER, C

LINE DRIVER, 1 FUNC, 1 DRIVER, C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV1021TMSA 080797-DS92LV1021TMSA DS92LV1021TMSA DS92LV1021TMSA DS92LV1021TMSA
Product Name 16 MHz 40 MHz SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV1021TMSA Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Pd 1270 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details