onsemi Interface - Interface - Analog Switches - Special Purpose - FSA4480UCX FSA4480UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919364-FSA4480UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel 25-WLCSP (2.24x2.28) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA4480 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.24x2.28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA4480UCXOSDKR, FSA4480UCX-ND, FSA4480UCXOSCT, FSA4480UCXOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919364-FSA4480UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel 25-WLCSP (2.24x2.28) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA4480 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.24x2.28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA4480UCXOSDKR, FSA4480UCX-ND, FSA4480UCXOSCT, FSA4480UCXOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA4480UCX - 919364-FSA4480UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA4480UCX
919364-FSA4480UCX
Interface - Interface - Analog Switches - Special Purpose - FSA4480UCX 919364-FSA4480UCX
Manufacturer: ON Semiconductor Win Source Part Number: 919364-FSA4480UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel 25-WLCSP (2.24x2.28) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FSA4480 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.24x2.28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA4480UCXOSDKR, FSA4480UCX-ND, FSA4480UCXOSCT, FSA4480UCXOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 919364-FSA4480UCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Switch IC Channel 25-WLCSP (2.24x2.28)
Package: 25-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA4480
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP (2.24x2.28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA4480UCXOSDKR, FSA4480UCX-ND, FSA4480UCXOSCT, FSA4480UCXOSTR

Buy Now Datasheet
Analog Switches - Special Purpose - FSA4480UCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA4480UCX
Analog Switches - Special Purpose FSA4480UCX
ANALOG SWITCH

ANALOG SWITCH

Supplier's Site Datasheet
Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi - 84AC6696 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi
84AC6696
Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi 84AC6696
USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:25Pins; Data Rate:480Mbps; No. of Ports:4 RoHS Compliant: Yes

USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C; USB IC Type:USB Type-C Audio Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:25Pins; Data Rate:480Mbps; No. of Ports:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 919364-FSA4480UCX FSA4480UCX 84AC6696
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA4480UCX Analog Switches - Special Purpose Usb Type-C Audio Switch, -40 To 85Deg C; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 25-WLCSP (2.24x2.28) 25-UFBGA, WLCSP WLCSP
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Line Interface ICs - 1913310 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details