Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKST HD3SS3212IRKST

Description
Manufacturer: Texas Instruments Win Source Part Number: 775786-HD3SS3212IRKS T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-VFQFN Exposed Pad Applications: USB Operating Supply Voltage: 2.7 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 8GHz Number of Channels: 2 Family Name: HD3SS3212IRKST Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (4.5x2.5) On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): HD3SS3212IRKSR; HD3SS3212RKST; HD3SS3212RKSR; Introduction Date: May 12, 2015 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 775786-HD3SS3212IRKS T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-VFQFN Exposed Pad Applications: USB Operating Supply Voltage: 2.7 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 8GHz Number of Channels: 2 Family Name: HD3SS3212IRKST Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (4.5x2.5) On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): HD3SS3212IRKSR; HD3SS3212RKST; HD3SS3212RKSR; Introduction Date: May 12, 2015 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKST - 775786-HD3SS3212IRKST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKST
775786-HD3SS3212IRKST
Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKST 775786-HD3SS3212IRKST
Manufacturer: Texas Instruments Win Source Part Number: 775786-HD3SS3212IRKS T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-VFQFN Exposed Pad Applications: USB Operating Supply Voltage: 2.7 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 8GHz Number of Channels: 2 Family Name: HD3SS3212IRKST Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (4.5x2.5) On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): HD3SS3212IRKSR; HD3SS3212RKST; HD3SS3212RKSR; Introduction Date: May 12, 2015 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 775786-HD3SS3212IRKST
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-VFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 2.7 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 8GHz
Number of Channels: 2
Family Name: HD3SS3212IRKST
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-VQFN (4.5x2.5)
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): HD3SS3212IRKSR; HD3SS3212RKST; HD3SS3212RKSR;
Introduction Date: May 12, 2015
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS3212IRKST - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS3212IRKST
Analog Switches - Special Purpose HD3SS3212IRKST
IC MUX 2:1 8 OHM 20VQFN

IC MUX 2:1 8 OHM 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS3212IRKST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS3212IRKST
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3212IRKST
IC MUX 2:1 8 OHM 20VQFN

IC MUX 2:1 8 OHM 20VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 775786-HD3SS3212IRKST HD3SS3212IRKST HD3SS3212IRKST
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKST Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 2.7 V ~ 3.6 V Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260825-SI32175-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers