Texas Instruments DS91M040 125 MHz Quad M-LVDS Transceiver DS91M040TSQ/NOPB

Description
125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85
Request a Quote Datasheet
Description
125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M040 125 MHz Quad M-LVDS Transceiver - DS91M040TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS91M040 125 MHz Quad M-LVDS Transceiver
DS91M040TSQ/NOPB
DS91M040 125 MHz Quad M-LVDS Transceiver DS91M040TSQ/NOPB
125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85

125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85

Buy Now Datasheet
3.3V Interface Transceiver IC - 710-DS91M040TSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-DS91M040TSQ/NOPB
3.3V Interface Transceiver IC 710-DS91M040TSQ/NOPB
LVDS Transceiver 250Mbps 3.3V 4-Ch Half Duplex WQFN Product overview: DS91M040TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M040TSQ/NOPB can be used for catalog matching and distributor lookup.

LVDS Transceiver 250Mbps 3.3V 4-Ch Half Duplex WQFN Product overview: DS91M040TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M040TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, M-Lvds, 250Mbps, Wqfn-32; Device Type Texas Instruments - 28AH2559 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, M-Lvds, 250Mbps, Wqfn-32; Device Type Texas Instruments
28AH2559
Transceiver, M-Lvds, 250Mbps, Wqfn-32; Device Type Texas Instruments 28AH2559
TRANSCEIVER, M-LVDS, 250MBPS, WQFN-32; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:75mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

TRANSCEIVER, M-LVDS, 250MBPS, WQFN-32; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:75mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS91M040TSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS91M040TSQ/NOPB
Drivers, Receivers, Transceivers DS91M040TSQ/NOPB
IC TRANSCEIVER HALF 4/4 32WQFN

IC TRANSCEIVER HALF 4/4 32WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M040TSQ/NOPB
LVDS Interface IC DS91M040TSQ/NOPB
LVDS Interface IC 125MHZ QUAD M-LVDS XCVR

LVDS Interface IC 125MHZ QUAD M-LVDS XCVR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M040TSQ/NOPB 710-DS91M040TSQ/NOPB 28AH2559 DS91M040TSQ/NOPB DS91M040TSQ/NOPB
Product Name DS91M040 125 MHz Quad M-LVDS Transceiver 3.3V Interface Transceiver IC Transceiver, M-Lvds, 250Mbps, Wqfn-32; Device Type Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS Bus LVDS LVDS
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details