Manufacturer: Broadcom Limited
Win Source Part Number: 1042860-HCTL-2032
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Encoder to Microprocessor Interface 32-PDIP
IC INTERFACE SPECIALIZED 32DIP
IC INTERFACE SPECIALIZED 32DIP
IC INTERFACE SPECIALIZED 32DIP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1042860-HCTL-2032 | HCTL-2032 | HCTL-2032 | HCTL-2032 | HCTL-2032 |
| Product Name | Interface - Interface - Specialized - HCTL-2032 | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |