onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2275AUMX FSA2275AUMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919360-FSA2275AUMX Operating Temperature Range: -40°C ~ 80°C (TA) Features: Audio Switch IC Channel 12-UMLP (1.8x1.8) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: FSA2275 Categories: Integrated Circuits (ICs) Case / Package: 12-UMLP (1.8x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2275AUMXTR, FSA2275AUMXCT, FSA2275AUMXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919360-FSA2275AUMX Operating Temperature Range: -40°C ~ 80°C (TA) Features: Audio Switch IC Channel 12-UMLP (1.8x1.8) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: FSA2275 Categories: Integrated Circuits (ICs) Case / Package: 12-UMLP (1.8x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2275AUMXTR, FSA2275AUMXCT, FSA2275AUMXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2275AUMX - 919360-FSA2275AUMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2275AUMX
919360-FSA2275AUMX
Interface - Interface - Analog Switches - Special Purpose - FSA2275AUMX 919360-FSA2275AUMX
Manufacturer: ON Semiconductor Win Source Part Number: 919360-FSA2275AUMX Operating Temperature Range: -40°C ~ 80°C (TA) Features: Audio Switch IC Channel 12-UMLP (1.8x1.8) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: FSA2275 Categories: Integrated Circuits (ICs) Case / Package: 12-UMLP (1.8x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2275AUMXTR, FSA2275AUMXCT, FSA2275AUMXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919360-FSA2275AUMX
Operating Temperature Range: -40°C ~ 80°C (TA)
Features: Audio Switch IC Channel 12-UMLP (1.8x1.8)
Package: 12-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA2275
Categories: Integrated Circuits (ICs)
Case / Package: 12-UMLP (1.8x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA2275AUMXTR, FSA2275AUMXCT, FSA2275AUMXDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2275AUMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2275AUMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2275AUMX
DPDT HIFI AUDIO SWITCH

DPDT HIFI AUDIO SWITCH

Supplier's Site
Analog Switches - Special Purpose - FSA2275AUMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2275AUMX
Analog Switches - Special Purpose FSA2275AUMX
DPDT HIFI AUDIO SWITCH

DPDT HIFI AUDIO SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 919360-FSA2275AUMX FSA2275AUMX FSA2275AUMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2275AUMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
I/O Expanders - 933HM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
3 suppliers