onsemi Power Switch ICs FSUSB74UMX

Description
onsemi FSUSB74UMX Power Switch IC
Request a Quote Datasheet
Description
onsemi FSUSB74UMX Power Switch IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 8629205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8629205P
Power Switch ICs 8629205P
onsemi FSUSB74UMX Power Switch IC

onsemi FSUSB74UMX Power Switch IC

Supplier's Site
Power Switch ICs - 1662143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1662143
Power Switch ICs 1662143
onsemi FSUSB74UMX Power Switch IC

onsemi FSUSB74UMX Power Switch IC

Supplier's Site
Power Switch ICs - 8629205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8629205
Power Switch ICs 8629205
onsemi FSUSB74UMX Power Switch IC

onsemi FSUSB74UMX Power Switch IC

Supplier's Site
Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi - 99AC9214 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi
99AC9214
Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi 99AC9214
USB SWITCH, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed USB 4:1 Multiplexer / Switch; USB Standard:USB 2.0; Supply Voltage Min:2.5V; Supply Voltage Max:4.4V; Interface Case Style:UMLP; No. of Pins:16Pins; Data Rate:480Mbps; No. RoHS Compliant: Yes

USB SWITCH, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed USB 4:1 Multiplexer / Switch; USB Standard:USB 2.0; Supply Voltage Min:2.5V; Supply Voltage Max:4.4V; Interface Case Style:UMLP; No. of Pins:16Pins; Data Rate:480Mbps; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSUSB74UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB74UMX
Analog Switches - Special Purpose FSUSB74UMX
IC USB MUX/SWITCH 16UMLP

IC USB MUX/SWITCH 16UMLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB74UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB74UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB74UMX
IC USB MUX/SWITCH 16UMLP

IC USB MUX/SWITCH 16UMLP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 8629205P 1662143 99AC9214 FSUSB74UMX FSUSB74UMX
Product Name Power Switch ICs Power Switch ICs Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB USB USB
Features RoHS RoHS RoHS
Supply Voltage Other; 4.4 v Other; 2.5V Other; 2.5V ~ 4.4V
Package Type Umlp UMLP 16-UFQFN 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
 - CLC034MA - Rochester Electronics
Texas Instruments
Specs
Device Type Sensor Interface
Package Type DIP; DIP16
View Details
Power Switch ICs - 2604753 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers