onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2276UMX FSA2276UMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807185-FSA2276UMX Packaging: Reel Features: Break-Before-Make Applications: Audio Switch Circuit: DTDT -3db Bandwidth: 380MHz Number of Channels: 1 Supplier Device Package: 12-UMLP (1.8x1.8) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 12-UFQFN On-State Resistance (Maximum): 1Ohm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807185-FSA2276UMX Packaging: Reel Features: Break-Before-Make Applications: Audio Switch Circuit: DTDT -3db Bandwidth: 380MHz Number of Channels: 1 Supplier Device Package: 12-UMLP (1.8x1.8) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 12-UFQFN On-State Resistance (Maximum): 1Ohm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2276UMX - 807185-FSA2276UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2276UMX
807185-FSA2276UMX
Interface - Interface - Analog Switches - Special Purpose - FSA2276UMX 807185-FSA2276UMX
Manufacturer: ON Semiconductor Win Source Part Number: 807185-FSA2276UMX Packaging: Reel Features: Break-Before-Make Applications: Audio Switch Circuit: DTDT -3db Bandwidth: 380MHz Number of Channels: 1 Supplier Device Package: 12-UMLP (1.8x1.8) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 12-UFQFN On-State Resistance (Maximum): 1Ohm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 807185-FSA2276UMX
Packaging: Reel
Features: Break-Before-Make
Applications: Audio
Switch Circuit: DTDT
-3db Bandwidth: 380MHz
Number of Channels: 1
Supplier Device Package: 12-UMLP (1.8x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.65V ~ 5.5V
Manufacturer Package: 12-UFQFN
On-State Resistance (Maximum): 1Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Analog Switches - Special Purpose - FSA2276UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2276UMX
Analog Switches - Special Purpose FSA2276UMX
IC AUDIO SWITCH DPDT 12UMLP

IC AUDIO SWITCH DPDT 12UMLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2276UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2276UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2276UMX
IC AUDIO SWITCH DPDT 12UMLP

IC AUDIO SWITCH DPDT 12UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 807185-FSA2276UMX FSA2276UMX FSA2276UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2276UMX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - CDM10VD4XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 54LS610JD/B - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers