Texas Instruments HD3SS6126 USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX HD3SS6126RUAR

Description
USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX 42-WQFN 0 to 70
Request a Quote Datasheet
Description
USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX 42-WQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD3SS6126 USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX - HD3SS6126RUAR - Texas Instruments
Dallas, TX, United States
HD3SS6126 USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX
HD3SS6126RUAR
HD3SS6126 USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX HD3SS6126RUAR
USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX 42-WQFN 0 to 70

USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX 42-WQFN 0 to 70

Supplier's Site Datasheet
Usb Switch, 10Gbps, 2 Texas Instruments - 53AH6989 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, 10Gbps, 2 Texas Instruments
53AH6989
Usb Switch, 10Gbps, 2 Texas Instruments 53AH6989
USB SWITCH, 10GBPS, 2:1/1:2, WQFN-42; USB IC Type:Differential 2:1/1:2 Mux/Demux; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:42Pins; Data Rate:10Gbps; No. of RoHS Compliant: Yes

USB SWITCH, 10GBPS, 2:1/1:2, WQFN-42; USB IC Type:Differential 2:1/1:2 Mux/Demux; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:42Pins; Data Rate:10Gbps; No. of RoHS Compliant: Yes

Supplier's Site
Analog Switches - Special Purpose - HD3SS6126RUAR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS6126RUAR
Analog Switches - Special Purpose HD3SS6126RUAR
IC MUX 2:1 8 OHM 42WQFN

IC MUX 2:1 8 OHM 42WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS6126RUAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS6126RUAR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS6126RUAR
IC MUX 2:1 8 OHM 42WQFN

IC MUX 2:1 8 OHM 42WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HD3SS6126RUAR 53AH6989 HD3SS6126RUAR HD3SS6126RUAR
Product Name HD3SS6126 USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX Usb Switch, 10Gbps, 2 Texas Instruments Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB USB
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type WQFN WQFN 42-WFQFN Exposed Pad 42-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Display Drivers - 296-DLPC3436CZVB-ND - DigiKey
Specs
Technology I2C
Supply Voltage Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers