Win Source Part Number: 1353260-FUSB303BTMX
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Base Product Number: FUSB303
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 2.85V ~ 5.5V
Current - Supply: 356µA
Protocol: USB
Interface: GPIO, I²C, USB
Standards: USB 2.0, USB 3.1
onsemi FUSB303BTMX Controller IC
onsemi FUSB303BTMX Controller IC
onsemi FUSB303BTMX Controller IC
USB Controller USB 2.0, USB 3.1 GPIO, I²C, USB Interface 12-X2QFN (1.6x1.6)
USB Controller USB 2.0, USB 3.1 GPIO, I²C, USB Interface 12-X2QFN (1.6x1.6)
USB Controller USB 2.0, USB 3.1 GPIO, I²C, USB Interface 12-X2QFN (1.6x1.6)
USB TYPE-C PORT CONTROLLER
USB TYPE-C PORT CONTROLLER
USB Controller USB 2.0, USB 3.1 GPIO, I²C, USB Interface 12-X2QFN (1.6x1.6)
USB TYPE-C PORT CONTROLLER
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353260-FUSB303BTMX | 2052406 | 2052408P | 488-FUSB303BTMXTR-ND | FUSB303BTMX | FUSB303BTMX | FUSB303BTMX | FUSB303BTMX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | USB Interface ICs | USB Interface ICs | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 2.85V ~ 5.5V | Other; 2.85 to 5.5 v | Other; 2.85V ~ 5.5V | Other; 2.85V ~ 5.5V | Other | Other; 2.85V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Technology | USB | USB | USB; I2C | USB; I2C; GPIO, I²C, USB | USB; USB | USB; I2C; GPIO, I²C, USB | USB; I2C; GPIO, I²C, USB |