Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016554-FSUSB30L10X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 3 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC USB SWITCH 2X2 10MICROPAK
DPDT USB SWITCH, 480MBPS, -40 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.4V; Interface Case Style:Micro Pak; No. of Pins:10Pins; Data Rate:480Mbps RoHS Compliant: Yes
IC USB SWITCH 2X2 10MICROPAK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 016554-FSUSB30L10X | FSUSB30L10X | 86K1570 | FSUSB30L10X |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - FSUSB30L10X | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Dpdt Usb Switch, 480Mbps, -40 To 85Deg C; Usb Ic Type Onsemi | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-MicroPak | 10-UFQFN Exposed Pad | Micro Pak | 10-UFQFN Exposed Pad |
| Device Type | Sensor Interface | |||
| Technology | USB |