onsemi Power Switch ICs FSUSB42MUX

Description
Power Switch 0.1A 10 pin MSOP
Request a Quote Datasheet
Description
Power Switch 0.1A 10 pin MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 7395144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7395144
Power Switch ICs 7395144
Power Switch 0.1A 10 pin MSOP

Power Switch 0.1A 10 pin MSOP

Supplier's Site
Power Switch ICs - 8644743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8644743
Power Switch ICs 8644743
Power Switch 0.1A 10 pin MSOP

Power Switch 0.1A 10 pin MSOP

Supplier's Site
Power Switch ICs - 7395144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7395144P
Power Switch ICs 7395144P
Power Switch 0.1A 10 pin MSOP

Power Switch 0.1A 10 pin MSOP

Supplier's Site
Interface - Interface - Analog Switches - Special Purpose - FSUSB42MUX - 092463-FSUSB42MUX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB42MUX
092463-FSUSB42MUX
Interface - Interface - Analog Switches - Special Purpose - FSUSB42MUX 092463-FSUSB42MUX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092463-FSUSB42MUX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 2.4 V to 4.4 V Alternative Parts (Cross-Reference): MAX4744HELB; MAX4745HELB-T; MAX4745HELB+; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092463-FSUSB42MUX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Family Name: FSUSB42
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 2.4 V to 4.4 V
Alternative Parts (Cross-Reference): MAX4744HELB; MAX4745HELB-T; MAX4745HELB+;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSUSB42MUX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB42MUX
Analog Switches - Special Purpose FSUSB42MUX
IC USB SWITCH DPDT 10MSOP

IC USB SWITCH DPDT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB42MUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB42MUX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB42MUX
IC USB SWITCH DPDT 10MSOP

IC USB SWITCH DPDT 10MSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 7395144 7395144P 092463-FSUSB42MUX FSUSB42MUX FSUSB42MUX
Product Name Power Switch ICs Power Switch ICs Interface - Interface - Analog Switches - Special Purpose - FSUSB42MUX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features RoHS RoHS
Package Type MSOP; Msop MSOP; MSOP SOP; 10-MSOP 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Pins 10 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers