3.3V B/LVDS-BLVDS Buffer 8-SOIC -40 to 85
Line Transceiver, 1 Func, 1 Driver, PDSO8
LINE TRANSCEIVER, PDSO8, SOIC-8 Product overview: DS92001TMA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS92001TMA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1169710-DS92001TMA
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: BLVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Delay Time: 1.4ns
Family Name: DS92001
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 400Mbps
Alternative Parts (Cross-Reference): DS92001TLD; DS92001TLDX; DS92001TLD/NOPB;
Introduction Date: June 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC REDRIVER BLVDS 1CH 8SOIC
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Buffer, ReDriver 1 Channel 400Mbps 8-SOIC
Buffer, ReDriver 1 Channel 400Mbps 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS92001TMA | DS92001TMA | 756-DS92001TMA | 1169710-DS92001TMA | 815-DS92001TMA | DS92001TMA | DS92001TMA | DS92001TMA |
| Product Name | DS92001 3.3V B/LVDS-BLVDS Buffer | SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92001TMA | IC REDRIVER BLVDS 1CH 8SOIC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Technology | LVDS | |||||||
| Device Type | Buffer | Transceiver | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| # of Tx | 1 # | |||||||
| # of Rx | 1 # | |||||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps |