Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHR HD3SS460IRNHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 873384-HD3SS460IRNHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 30-WQFN (4.5x2.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HD3SS460 Categories: Integrated Circuits (ICs) Case / Package: 30-WQFN (4.5x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51125-2, 296-51125-1, HD3SS460IRNHR-ND, 296-51125-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 873384-HD3SS460IRNHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 30-WQFN (4.5x2.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HD3SS460 Categories: Integrated Circuits (ICs) Case / Package: 30-WQFN (4.5x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51125-2, 296-51125-1, HD3SS460IRNHR-ND, 296-51125-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHR - 873384-HD3SS460IRNHR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHR
873384-HD3SS460IRNHR
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHR 873384-HD3SS460IRNHR
Manufacturer: Texas Instruments Win Source Part Number: 873384-HD3SS460IRNHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 30-WQFN (4.5x2.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HD3SS460 Categories: Integrated Circuits (ICs) Case / Package: 30-WQFN (4.5x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51125-2, 296-51125-1, HD3SS460IRNHR-ND, 296-51125-6

Manufacturer: Texas Instruments
Win Source Part Number: 873384-HD3SS460IRNHR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 30-WQFN (4.5x2.5)
Package: 30-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HD3SS460
Categories: Integrated Circuits (ICs)
Case / Package: 30-WQFN (4.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51125-2, 296-51125-1, HD3SS460IRNHR-ND, 296-51125-6

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS460IRNHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS460IRNHR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460IRNHR
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site
Analog Switches - Special Purpose - HD3SS460IRNHR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS460IRNHR
Analog Switches - Special Purpose HD3SS460IRNHR
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 873384-HD3SS460IRNHR HD3SS460IRNHR HD3SS460IRNHR
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers