STMicroelectronics, Inc. CODECS E-ETC5054D-X/HTR

Description
PCM, Filter Interface 8 b Serial 16-SO
Request a Quote Datasheet
Description
PCM, Filter Interface 8 b Serial 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 497-1108-2-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 8 b Serial 16-SO

PCM, Filter Interface 8 b Serial 16-SO

Buy Now Datasheet
Interface - Interface - CODECs - E-ETC5054D-X/HTR - 112091-E-ETC5054D-X/HTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - E-ETC5054D-X/HTR
112091-E-ETC5054D-X/HTR
Interface - Interface - CODECs - E-ETC5054D-X/HTR 112091-E-ETC5054D-X/HTR
Manufacturer: STMicroelectronics Win Source Part Number: 112091-E-ETC5054D-X/ HTR Packaging: Reel - TR Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 2 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SO Analog Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112091-E-ETC5054D-X/HTR
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SO
Analog Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Interface Transceiver IC - 716-E-ETC5054D-X/HTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
716-E-ETC5054D-X/HTR
SOIC Interface Transceiver IC 716-E-ETC5054D-X/HTR
IC CODEC/FILTER SERIAL 16-SOIC Product overview: E-ETC5054D-X/HTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-E-ETC5054D-X/HTR can be used for catalog matching and distributor lookup.

IC CODEC/FILTER SERIAL 16-SOIC Product overview: E-ETC5054D-X/HTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-E-ETC5054D-X/HTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - E-ETC5054D-X/HTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 8 b Serial 16-SO

PCM, Filter Interface 8 b Serial 16-SO

Buy Now Datasheet
IC CODEC/FILTER SERIAL 16-SOIC

IC CODEC/FILTER SERIAL 16-SOIC

Supplier's Site Datasheet
Shenzhen, China
Interface - CODECs
E-ETC5054D-X/HTR
Interface - CODECs E-ETC5054D-X/HTR
IC CODEC/FILTER SERIAL 16-SOIC

IC CODEC/FILTER SERIAL 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 497-1108-2-ND 112091-E-ETC5054D-X/HTR 716-E-ETC5054D-X/HTR E-ETC5054D-X/HTR E-ETC5054D-X/HTR E-ETC5054D-X/HTR
Product Name CODECS Interface - Interface - CODECs - E-ETC5054D-X/HTR SOIC Interface Transceiver IC CODECS CODECS Interface - CODECs
Technology Serial Serial
Device Type Codec Sensor Interface Transceiver Codec PCM, Filter Sensor Interface; Codec
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers