USB FULL SPEED TO SERIAL UART IC
USB FULL SPEED TO SERIAL UART IC
USB FULL SPEED TO SERIAL UART IC
UART Interface IC USB Full Speed to Serial UART IC, Includes Oscillator and EEPROM, QFN-32 Product overview: FT232RNQ-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-FT232RNQ-REEL can be used for catalog matching and distributor lookup.
Manufacturer: FTDI, Future Technology Devices International Ltd
Category: Integrated Circuits (ICs) -Interface Controllers
Series: USBmadeEZ-UART
Package: Tape & Reel (TR)
Package / Case: 32-VFQFN Exposed Pad
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 3.3V ~ 5.25V
Function: Bridge, USB to UART
Interface: UART
Protocol: USB
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB FULL SPEED TO SERIAL UART IC
USB TO UART BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: YES
USB FULL SPEED TO SERIAL UART IC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-FT232RNQ-REELDKR-ND | 714-FT232RNQ-REEL | FT232RNQ-REEL | FT232RNQ-REEL | 57AK3132 | FT232RNQ-REEL | |
| Product Name | Controllers | QFN Interface Transceiver IC | Integrated Circuits (ICs) -Interface Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb To Uart Bridge, -40 To 85Deg C Rohs Compliant Ftdi | Controllers |
| Technology | USB; UART | UART | USB; USB | USB | UART | ||
| Device Type | Line / Bus Controller | Transceiver | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | UART | |
| Supply Voltage | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other | Other; 3.3V ~ 5.25V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |