Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 845446-FT2232D-REEL
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Features: Interface
Package: Reel - TR
Family Name: FT2232
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FT2232D R, Q5436275, 768-1010-6, 768-1010-2, FT2232DREEL, 768-1010-1
USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
IC USB FS DUAL UART/FIFO 48-LQFP
IC USB FS DUAL UART/FIFO 48-LQFP
USB-UART/FIFO, SMD, 2232, LQFP48; Bridge Type:USB to UART, FIFO; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
IC USB FS DUAL UART/FIFO 48-LQFP
USB Interface IC USB to Dual UART/ FIFO/SPI/JTAG/I2C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 845446-FT2232D-REEL | 768-1010-1-ND | FT2232D-REEL | FT2232D-REEL | 14N9294 | FT2232D-REEL | FT2232D-REEL | FT2232D-REEL |
| Product Name | Interface - Interface - Controllers - FT2232D-REEL | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb-Uart/fifo, Smd, 2232, Lqfp48; Bridge Type Ftdi | Controllers | Interface - Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | UART | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Technology | USB; UART | USB; USB | UART | USB | UART | UART | ||
| Supply Voltage | 5V; Other; 4.35V ~ 5.25V | Other | Other; 4.35V ~ 5.25V | Other; 3V | Other; 4.35V ~ 5.25V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |