Texas Instruments High-Performance Analog Dual DIP Interface Transceiver IC DS9637ACN

Description
DUAL LINE RECEIVER, PDIP8, DIP-8 Product overview: DS9637ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL LINE RECEIVER, PDIP8, DIP-8 Product overview: DS9637ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual DIP Interface Transceiver IC
710-DS9637ACN
Dual DIP Interface Transceiver IC 710-DS9637ACN
DUAL LINE RECEIVER, PDIP8, DIP-8 Product overview: DS9637ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACN can be used for catalog matching and distributor lookup.

DUAL LINE RECEIVER, PDIP8, DIP-8 Product overview: DS9637ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACN - 083247-DS9637ACN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACN
083247-DS9637ACN
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACN 083247-DS9637ACN
Manufacturer: Texas Instruments Win Source Part Number: 083247-DS9637ACN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 083247-DS9637ACN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS9637ACN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS9637ACN
Drivers, Receivers, Transceivers DS9637ACN
IC RECEIVER 0/2 8MDIP

IC RECEIVER 0/2 8MDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DS9637ACN 083247-DS9637ACN DS9637ACN
Product Name Dual DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACN Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1092815-SI32171-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 7532822 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 16 v
Package Type SOIC; Soic
View Details