Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038892-FIN424CMLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 20
Output Type: Serial
Input Type: LVCMOS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 32-MLP (5x5)
Purpose: Serializer
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC SERIALIZER 20BIT 32-MLP
IC SERIALIZER 20BIT 32-MLP
Serializer 20 Input 1 Output 32-MLP (5x5)
IC SERIALIZER 20BIT 32-MLP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1038892-FIN424CMLX | FIN424CMLX | FIN424CMLX | FIN424CMLX | FIN424CMLX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN424CMLX | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 1.6 V ~ 3 V | Other; 1.6V ~ 3V | 3V; Other | 3V; Other; 1.6V ~ 3V |