PCM, Filter Interface 8 b Serial 16-SO
IC CODEC/FILTER SERIAL 16-SOIC Product overview: ETC5054D/H013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ETC5054D/H013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 774267-ETC5054D/H013
Packaging: Reel package
Type: PCM, Filter
Operating Temperature Range: -25°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: ETC5054
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): ETC5054D/H;
Introduction Date: March 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC CODEC/FILTER SERIAL 16-SOIC
PCM, Filter Interface 8 b Serial 16-SO
IC CODEC/FILTER SERIAL 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 497-1109-2-ND | 716-ETC5054D/H013TR | 774267-ETC5054D/H013TR | ETC5054D/H013TR | ETC5054D/H013TR | ETC5054D/H013TR |
| Product Name | CODECS | SOIC Interface Transceiver IC | Interface - Interface - CODECs - ETC5054D/H013TR | Interface - CODECs | CODECS | CODECS |
| Technology | Serial | Serial | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | PCM, Filter |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |