Win Source Part Number: 963319-FUSB303TMX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 5,000
Protocol: USB
Function: Controller
Interface: I2C
Voltage - Supply: 2.85V ~ 5.5V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TUSB320HAIRWBR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FUSB303TMX-ND,FUSB30
Base Product Number: FUSB303
Product Status: Not For New Designs
USB Controller I²C Interface 12-X2QFN (1.6x1.6)
USB Controller I²C Interface 12-X2QFN (1.6x1.6)
USB Controller I²C Interface 12-X2QFN (1.6x1.6)
IC USB CONTROLLER I2C 12X2QFN
USB Interface IC USB-C PORT CONT
IC USB CONTROLLER I2C 12X2QFN
USB Controller I²C Interface 12-X2QFN (1.6x1.6)
IC USB CONTROLLER I2C 12X2QFN
Controller I2C X2-QFN-12(1.6x1.6) USB ICs ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1784287 | 1784452P | 963319-FUSB303TMX | FUSB303TMXOSDKR-ND | FUSB303TMX | FUSB303TMX | FUSB303TMX | FUSB303TMX | FUSB303TMX | FUSB303TMX |
| Product Name | Power Switch ICs | Power Switch ICs | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs |
| Technology | USB | USB | USB; I2C | I2C; I²C | I2C; I²C | I2C; I²C | USB; USB | USB; I2C | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 22 v | Other; 2.85V ~ 5.5V | Other; 2.85V ~ 5.5V | Other; 2.85V ~ 5.5V | 3.3V | Other; 2.85V ~ 5.5V | Other | Other; 2.85V~5.5V | ||
| Package Type | QFNL; Qfn | QFNL; QFN | 12-XFQFN | 12-XFQFN | QFN-12 | 12-XFQFN | 12-XFQFN | QFNL |