Win Source Part Number: 1340107-FT232RNL-REE
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: USBmadeEZ-UART
Package: Tape & Reel
Standard Package: 2,000
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5.25V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
USB FULL SPEED TO SERIAL UART IC
USB FULL SPEED TO SERIAL UART IC
USB FULL SPEED TO SERIAL UART IC
USB Interface IC USB Full Speed to Serial UART IC, Includes Oscillator and EEPROM, SSOP-28 Product overview: FT232RNL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232RNL-REEL can be used for catalog matching and distributor lookup.
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP
USB TO UART BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: YES
USB FULL SPEED TO SERIAL UART IC
USB FULL SPEED TO SERIAL UART IC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1340107-FT232RNL-REEL | 768-FT232RNL-REELTR-ND | 754-FT232RNL-REEL | 2750036 | FT232RNL-REEL | 57AK3131 | FT232RNL-REEL | FT232RNL-REEL |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | SSOP Interface Transceiver IC | USB Interface ICs | Controllers | Usb To Uart Bridge, -40 To 85Deg C Rohs Compliant Ftdi | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Transceiver | CardBus Controller | UART | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Reel | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209", 5.30mm Width) | SSOP |