10-MHz to 50-MHz DC-balanced Channel Link III Bi-Directional control serializer 40-WQFN -40 to 85 Product overview: DS92LX2121SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LX2121SQE/NO
Manufacturer: Texas Instruments
Win Source Part Number: 807966-DS92LX2121SQE
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 21
Output Type: Channel Link III (CML)
Data Rate: 1.05Gbps
Function: Serializer
Input Type: Channel Link III (LVCMOS)
Number of Outputs: 1
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V, 3V ~ 3.6V
Part Number Series: DS92LX2121
IC SERIALIZER 21-BIT 40WQFN
IC SERIALIZER 21-BIT 40WQFN
IC SERIALIZER 21-BIT 40WQFN
Serializers & Deserializers - Serdes 10-50MHz CH Link III Cntrl Serlzr
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LX2121SQE/NOPB | 807966-DS92LX2121SQE/NOPB | DS92LX2121SQE/NOPB | DS92LX2121SQE/NOPB | DS92LX2121SQE/NOPB | DS92LX2121SQE/NOPB | DS92LX2121SQE/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LX2121SQE/NOPB | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 1.05E6 kbps | 1.05E6 kbps | 1.05E6 kbps | 1.05E6 kbps | 1.05E6 kbps | 1.05E6 kbps |