Win Source Part Number: 984119-FT2232D-TRAY
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tray
Standard Package: 250
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 30mA
Standards: USB 2.0
Voltage - Supply: 4.35V ~ 5.25V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: FT2232D-TRAY-ND,768-
Base Product Number: FT2232
USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
IC USB FS DUAL UART/FIFO 48LQFP
IC USB FS DUAL UART/FIFO 48LQFP
IC USB FS DUAL UART/FIFO 48LQFP
USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
USB Interface IC FT223D Dual Ch Full Speed
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 984119-FT2232D-TRAY | 768-1304-ND | FT2232D-TRAY | FT2232D-TRAY | FT2232D-TRAY | FT2232D-TRAY | FT2232D-TRAY |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 4.35V ~ 5.25V | 5V; Other; 4.35V ~ 5.25V | Other | Other; 4.35V ~ 5.25V | Other; 4.35V ~ 5.25V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB; UART | USB; USB | UART | UART | UART |