onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB45UMX FSUSB45UMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872343-FSUSB45UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UMLP (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: FSUSB45 Categories: Integrated Circuits (ICs) Case / Package: 10-UMLP (1.8x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSUSB45UMXTR, FSUSB45UMXCT, FSUSB45UMXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872343-FSUSB45UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UMLP (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: FSUSB45 Categories: Integrated Circuits (ICs) Case / Package: 10-UMLP (1.8x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSUSB45UMXTR, FSUSB45UMXCT, FSUSB45UMXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB45UMX - 872343-FSUSB45UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB45UMX
872343-FSUSB45UMX
Interface - Interface - Analog Switches - Special Purpose - FSUSB45UMX 872343-FSUSB45UMX
Manufacturer: ON Semiconductor Win Source Part Number: 872343-FSUSB45UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UMLP (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: FSUSB45 Categories: Integrated Circuits (ICs) Case / Package: 10-UMLP (1.8x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSUSB45UMXTR, FSUSB45UMXCT, FSUSB45UMXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 872343-FSUSB45UMX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 1 Channel 10-UMLP (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSUSB45
Categories: Integrated Circuits (ICs)
Case / Package: 10-UMLP (1.8x1.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSUSB45UMXTR, FSUSB45UMXCT, FSUSB45UMXDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB45UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB45UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB45UMX
IC USB SWITCH DPDT 10UMLP

IC USB SWITCH DPDT 10UMLP

Supplier's Site
Analog Switches - Special Purpose - FSUSB45UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB45UMX
Analog Switches - Special Purpose FSUSB45UMX
IC USB SWITCH DPDT 10UMLP

IC USB SWITCH DPDT 10UMLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 872343-FSUSB45UMX FSUSB45UMX FSUSB45UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB45UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details