Broadcom Inc. Interface - Interface - Specialized - HCTL-2017 HCTL-2017

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179210-HCTL-2017 Packaging: Tube Mounting Style: Through Hole Applications: Encoder to Microprocessor Interface: 8-Bit Tristate Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: HCTL-2017 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179210-HCTL-2017 Packaging: Tube Mounting Style: Through Hole Applications: Encoder to Microprocessor Interface: 8-Bit Tristate Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: HCTL-2017 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HCTL-2017 - 1179210-HCTL-2017 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HCTL-2017
1179210-HCTL-2017
Interface - Interface - Specialized - HCTL-2017 1179210-HCTL-2017
Manufacturer: Broadcom Limited Win Source Part Number: 1179210-HCTL-2017 Packaging: Tube Mounting Style: Through Hole Applications: Encoder to Microprocessor Interface: 8-Bit Tristate Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: HCTL-2017 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179210-HCTL-2017
Packaging: Tube
Mounting Style: Through Hole
Applications: Encoder to Microprocessor
Interface: 8-Bit Tristate
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: HCTL-2017
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Specialized - HCTL-2017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
HCTL-2017
Specialized HCTL-2017
Encoder to Microprocessor Interface 16-PDIP

Encoder to Microprocessor Interface 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
HCTL-2017
Integrated Circuits (ICs) - Interface - Specialized HCTL-2017
IC INTERFACE SPECIALIZED 16DIP

IC INTERFACE SPECIALIZED 16DIP

Supplier's Site
Specialized - HCTL-2017 - ODG (Origin Data Global)
Shenzhen, China
Specialized
HCTL-2017
Specialized HCTL-2017
IC INTERFACE SPECIALIZED 16DIP

IC INTERFACE SPECIALIZED 16DIP

Supplier's Site Datasheet
Interface - Specialized - HCTL-2017 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
HCTL-2017
Interface - Specialized HCTL-2017
IC INTERFACE SPECIALIZED 16DIP

IC INTERFACE SPECIALIZED 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1179210-HCTL-2017 HCTL-2017 HCTL-2017 HCTL-2017 HCTL-2017
Product Name Interface - Interface - Specialized - HCTL-2017 Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers