Texas Instruments Standard Linear and Logic Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKSR HD3SS3212IRKSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1179243-HD3SS3212IRK SR Packaging: Reel Applications: USB Switch Circuit: SPDT -3db Bandwidth: 8GHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1179243-HD3SS3212IRK SR Packaging: Reel Applications: USB Switch Circuit: SPDT -3db Bandwidth: 8GHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKSR - 1179243-HD3SS3212IRKSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKSR
1179243-HD3SS3212IRKSR
Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKSR 1179243-HD3SS3212IRKSR
Manufacturer: Texas Instruments Win Source Part Number: 1179243-HD3SS3212IRK SR Packaging: Reel Applications: USB Switch Circuit: SPDT -3db Bandwidth: 8GHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1179243-HD3SS3212IRKSR
Packaging: Reel
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 8GHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-VQFN (4.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VFQFN Exposed Pad
On-State Resistance (Maximum): 8Ohm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 2.7V ~ 3.6V

Buy Now Datasheet
Usb Mux/demux Sw, 10Gbps, Vqfn-20; Usb Ic Type Texas Instruments - 52AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Usb Mux/demux Sw, 10Gbps, Vqfn-20; Usb Ic Type Texas Instruments
52AH3778
Usb Mux/demux Sw, 10Gbps, Vqfn-20; Usb Ic Type Texas Instruments 52AH3778
USB MUX/DEMUX SW, 10GBPS, VQFN-20; USB IC Type:Differential 2:1/1:2 Mux/Demux; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:20Pins; Data Rate:480Mbps; No. of Ports:2 RoHS Compliant: Yes

USB MUX/DEMUX SW, 10GBPS, VQFN-20; USB IC Type:Differential 2:1/1:2 Mux/Demux; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:20Pins; Data Rate:480Mbps; No. of Ports:2 RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS3212IRKSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS3212IRKSR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3212IRKSR
IC MUX 2:1 8 OHM 20VQFN

IC MUX 2:1 8 OHM 20VQFN

Supplier's Site
Analog Switches - Special Purpose - HD3SS3212IRKSR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS3212IRKSR
Analog Switches - Special Purpose HD3SS3212IRKSR
IC MUX 2:1 8 OHM 20VQFN

IC MUX 2:1 8 OHM 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1179243-HD3SS3212IRKSR 52AH3778 HD3SS3212IRKSR HD3SS3212IRKSR
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS3212IRKSR Usb Mux/demux Sw, 10Gbps, Vqfn-20; Usb Ic Type Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB
Features RoHS
Supply Voltage Other; 3V Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Power Switch ICs - 2625828P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Specialized - AD7569KPZ - 859633-AD7569KPZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
2 suppliers