onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1018K8X

Description
Win Source Part Number: 1370687-FIN1018K8X Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Receiver MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: US8 Base Product Number: FIN1018 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Data Rate: 400Mbps Protocol: LVDS Number of Drivers/Receivers: 0/1
Request a Quote Datasheet
Description
Win Source Part Number: 1370687-FIN1018K8X Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Receiver MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: US8 Base Product Number: FIN1018 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Data Rate: 400Mbps Protocol: LVDS Number of Drivers/Receivers: 0/1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370687-FIN1018K8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370687-FIN1018K8X
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370687-FIN1018K8X
Win Source Part Number: 1370687-FIN1018K8X Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Receiver MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: US8 Base Product Number: FIN1018 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Data Rate: 400Mbps Protocol: LVDS Number of Drivers/Receivers: 0/1

Win Source Part Number: 1370687-FIN1018K8X
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Receiver
MSL Level: 1 (Unlimited)
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: US8
Base Product Number: FIN1018
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Data Rate: 400Mbps
Protocol: LVDS
Number of Drivers/Receivers: 0/1

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-FIN1018K8X
3.3V Interface Transceiver IC 710-FIN1018K8X
3.3V LVDS 1-Bit High Speed Differential Receiver, 3000-REEL Product overview: FIN1018K8X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1018K8X can be used for catalog matching and distributor lookup.

3.3V LVDS 1-Bit High Speed Differential Receiver, 3000-REEL Product overview: FIN1018K8X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1018K8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - FIN1018K8X - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
FIN1018K8X
Drivers, Receivers, Transceivers FIN1018K8X
3.3V LVDS 1 BIT HIGH SPEED DIFFE

3.3V LVDS 1 BIT HIGH SPEED DIFFE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1018K8X
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1018K8X
3.3V LVDS 1 BIT HIGH SPEED DIFFE

3.3V LVDS 1 BIT HIGH SPEED DIFFE

Supplier's Site
Lvds Differential Receiver, 400Mbps, Vssop-8, Full Reel; Device Type Onsemi - 58K1495 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Differential Receiver, 400Mbps, Vssop-8, Full Reel; Device Type Onsemi
58K1495
Lvds Differential Receiver, 400Mbps, Vssop-8, Full Reel; Device Type Onsemi 58K1495
LVDS DIFFERENTIAL RECEIVER, 400MBPS, VSSOP-8, FULL REEL; Device Type:LVDS Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; No. of Pins:8Pins RoHS Compliant: Yes

LVDS DIFFERENTIAL RECEIVER, 400MBPS, VSSOP-8, FULL REEL; Device Type:LVDS Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370687-FIN1018K8X 710-FIN1018K8X FIN1018K8X FIN1018K8X 58K1495
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Lvds Differential Receiver, 400Mbps, Vssop-8, Full Reel; Device Type Onsemi
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver Receiver; Sensor Interface Receiver
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details