The FT232R USB UART interface is a single-chip solution designed for asynchronous serial data transfer. It features FIFO receive and transmit buffers, allowing for high data throughput, and supports data rates from 300 baud to 3 Mbaud. The device is fully integrated with a 1024-bit EEPROM for storing device descriptors and configuration settings, and it handles the entire USB protocol internally, eliminating the need for USB-specific firmware programming. This interface supports various voltage levels, including true 5V, 3.3V, 2.8V, and 1.8V CMOS drive outputs and TTL inputs, making it versatile for different applications. It is compatible with USB 2.0 Full Speed and operates within an extended temperature range of -40°C to 85°C. The FT232R is suitable for applications such as USB to RS232/RS422/RS485 converters, upgrading legacy peripherals to USB, and interfacing with microcontrollers or FPGAs. The product is available in a compact 32-pin QFN package and is RoHS compliant. It also includes features like configurable I/O pin drive strength, integrated power-on-reset, and low USB bandwidth consumption, making it a reliable choice for engineers looking to implement USB connectivity in their designs.
USB Interface IC USB to Serial UART Enhanced IC QFN-32 Product overview: FT232RQ-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232RQ-REEL can be used for catalog matching and distributor lookup.
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 130588-FT232RQ-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN Exposed Pad (5x5)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3.3 V to 5.25 V
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): FT232RL; FT232RQ; FT232RQ-Tube;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB UART INTERFACE, 32-QFN; Bridge Type:USB to UART; Supply Voltage Min:3.3V; Supply Voltage Max:5.25V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
IC USB FS SERIAL UART 32-QFN
IC USB FS SERIAL UART 32-QFN
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB Interface IC USB to Serial UART Enhanced IC QFN-32
IC USB FS SERIAL UART 32-QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FT232RQ-REEL | 130588-FT232RQ-REEL | 768-1008-6-ND | 91K9919 | FT232RQ-REEL | FT232RQ-REEL | FT232RQ-REEL | FT232RQ-REEL | FT232RQ-REEL |
| Product Name | QFN Interface Transceiver IC | Interface - Interface - Controllers - FT232RQ-REEL | Controllers | Usb Uart Interface, 32-Qfn; Bridge Type Ftdi | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers |
| Device Type | Transceiver | Line / Bus Controller | UART | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 12000 kbps | 12000 to ? kbps | |||||||
| Package Type | Reel | 32-QFN Exposed Pad (5x5) | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFN-EP-32 | 32-VFQFN Exposed Pad |