USB Interface IC Full Type-C Control IC without PD Product overview: FUSB301ATMX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB301ATMX can be used for catalog matching and distributor lookup.
USB Controller I²C, USB Interface 12-UTMLP (1.6x1.6)
USB Controller I²C, USB Interface 12-UTMLP (1.6x1.6)
USB Controller I²C, USB Interface 12-UTMLP (1.6x1.6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040399-FUSB301ATMX
Packaging: Reel - TR
Protocol: USB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-UTMLP (1.6x1.6)
Purpose: Controller
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC USB TYPE C CTLR PROGR 12TMLP
IC USB TYPE C CTLR PROGR 12TMLP
USB Interface IC Full Type-C Control IC without PD
USB Controller I²C, USB Interface 12-UTMLP (1.6x1.6)
IC USB TYPE C CTLR PROGR 12TMLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FUSB301ATMX | FUSB301ATMXTR-ND | 1040399-FUSB301ATMX | FUSB301ATMX | FUSB301ATMX | FUSB301ATMX | FUSB301ATMX | FUSB301ATMX |
| Product Name | Interface Transceiver IC | Controllers | Interface - Interface - Controllers - FUSB301ATMX | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | USB Interface IC | Controllers | Controllers |
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Package Type | Reel | 12-XFQFN | 12-UTMLP (1.6x1.6) | 12-XFQFN | TMLP-12 | 12-XFQFN | 12-XFQFN | |
| Technology | USB; I2C | USB; USB | USB; I2C; I²C, USB | USB; I2C; I²C, USB | USB; I2C; I²C, USB |