Manufacturer: Broadcom Limited
Win Source Part Number: 1042861-HCTL-2032-SC
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
Encoder to Microprocessor Interface 32-SOIC
IC INTERFACE SPECIALIZED 32SOIC
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1042861-HCTL-2032-SC | HCTL-2032-SC | HCTL-2032-SC | HCTL-2032-SC | HCTL-2032-SC |
| Product Name | Interface - Interface - Specialized - HCTL-2032-SC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |