5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN -40 to 105
5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN -40 to 105 Product overview: DS99R421QSQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R421QSQX/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1035126-DS99R421QSQX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: FPD-Link II, LVDS
Data Rate: 1.03Gbps
Input Type: FPD-Link, LVDS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-WQFN (6x6)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Serializers & Deserializers - Serdes 5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN -40 to 105
1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
IC LVDS/FPD 5-43MHZ LINK 36WQFN
IC LVDS/FPD 5-43MHZ LINK 36WQFN
IC LVDS/FPD 5-43MHZ LINK 36WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS99R421QSQX/NOPB | 755-DS99R421QSQX/NOPB | 1035126-DS99R421QSQX/NOPB | DS99R421QSQX/NOPB | DS99R421QSQX/NOPB | DS99R421QSQX/NOPB | DS99R421QSQX/NOPB | DS99R421QSQX/NOPB |
| Product Name | DS99R421-Q1 5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv | 43 MHz Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS99R421QSQX/NOPB | Serializers & Deserializers - Serdes | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Technology | LVDS | |||||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | WQFN | 36-WQFN (6x6) | WQFN-36 | 36-WFQFN Exposed Pad | 36-WFQFN Exposed Pad |