Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS214ZQER HD3SS214ZQER

Description
Manufacturer: Texas Instruments Win Source Part Number: 873382-HD3SS214ZQER Operating Temperature Range: 0°C ~ 70°C (TA) Features: Analog Switch IC 2 Channel 50-BGA MicroStar Junior (5x5) Package: Reel - TR Package: 50-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: HD3SS214 Categories: Integrated Circuits (ICs) Case / Package: 50-BGA MicroStar Junior (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HD3SS214ZQER-ND, 296-50523-6, 296-50523-2, 296-50523-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 873382-HD3SS214ZQER Operating Temperature Range: 0°C ~ 70°C (TA) Features: Analog Switch IC 2 Channel 50-BGA MicroStar Junior (5x5) Package: Reel - TR Package: 50-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: HD3SS214 Categories: Integrated Circuits (ICs) Case / Package: 50-BGA MicroStar Junior (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HD3SS214ZQER-ND, 296-50523-6, 296-50523-2, 296-50523-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS214ZQER - 873382-HD3SS214ZQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS214ZQER
873382-HD3SS214ZQER
Interface - Interface - Analog Switches - Special Purpose - HD3SS214ZQER 873382-HD3SS214ZQER
Manufacturer: Texas Instruments Win Source Part Number: 873382-HD3SS214ZQER Operating Temperature Range: 0°C ~ 70°C (TA) Features: Analog Switch IC 2 Channel 50-BGA MicroStar Junior (5x5) Package: Reel - TR Package: 50-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: HD3SS214 Categories: Integrated Circuits (ICs) Case / Package: 50-BGA MicroStar Junior (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HD3SS214ZQER-ND, 296-50523-6, 296-50523-2, 296-50523-1

Manufacturer: Texas Instruments
Win Source Part Number: 873382-HD3SS214ZQER
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Analog Switch IC 2 Channel 50-BGA MicroStar Junior (5x5)
Package: Reel - TR
Package: 50-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HD3SS214
Categories: Integrated Circuits (ICs)
Case / Package: 50-BGA MicroStar Junior (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HD3SS214ZQER-ND, 296-50523-6, 296-50523-2, 296-50523-1

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS214ZQER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS214ZQER
Analog Switches - Special Purpose HD3SS214ZQER
IC SWITCH DIFF 2:1 50VFBGA

IC SWITCH DIFF 2:1 50VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS214ZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS214ZQER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS214ZQER
IC SWITCH DIFF 2:1 50VFBGA

IC SWITCH DIFF 2:1 50VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 873382-HD3SS214ZQER HD3SS214ZQER HD3SS214ZQER
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS214ZQER Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers