Win Source Part Number: 1190189-FDC2212QDNTR
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: Automotive, AEC-Q100
Type: Interface
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: I2C
Input Type: Capacitive
Current - Supply: 2.1 mA
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-FDC2212QDNTRQ1,
Base Product Number: FDC2212
IC FDC CAPTIVE SENSING 12WSON
2-Ch, 28-bit, automotive capacitance to digital converter 12-WSON -40 to 125 Product overview: FDC2212QDNTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2212QDNTRQ1 can be used for catalog matching and distributor lookup.
IC FDC CAPTIVE SENSING 12WSON
IC FDC CAPTIVE SENSING 12WSON
IC FDC CAPTIVE SENSING 12WSON
IC FDC CAPTIVE SENSING 12WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1190189-FDC2212QDNTRQ1 | FDC2212QDNTRQ1-ND | 752-FDC2212QDNTRQ1 | FDC2212QDNTRQ1 | FDC2212QDNTRQ1 | FDC2212QDNTRQ1 | FDC2212QDNTRQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Automotive Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface | Interface |