LVDS 1 Port High Speed Repeater, SO 8L NB, 9500-RAIL Product overview: FIN1101M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-FIN1101M can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174274-FIN1101M
Packaging: Tube
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: LVDS
Input: LVDS, LVPECL
Output: LVDS
Supply Current: 9.3mA
Delay Time: 1.1ns
Capacitance - Input: 2.2pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 1.6Gbps
Alternative Parts (Cross-Reference): DS25BR120TSD/NOPB; FIN1101K8X; FIN1101MX;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: FIN1101
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
LINE TRANSCEIVER
Buffer, ReDriver 1 Channel 1.6Gbps 8-SOIC
Buffer, ReDriver 1 Channel 1.6Gbps 8-SOIC
LINE TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-FIN1101M | 1174274-FIN1101M | FIN1101M | FIN1101M | FIN1101M |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - FIN1101M | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Data Rate | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | |
| Operating Temperature | -65 C (-85 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |