Manufacturer: Broadcom Limited
Win Source Part Number: 127015-HCTL-1100#PLC
Packaging: Tube/Rail
Applications: DC Motor Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
DC Motor Controller Interface 44-PLCC
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 127015-HCTL-1100#PLC | HCTL-1100#PLC | HCTL-1100#PLC | HCTL-1100#PLC | HCTL-1100#PLC |
| Product Name | Interface - Interface - Specialized - HCTL-1100#PLC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V |