Manufacturer: Texas Instruments
Win Source Part Number: 1169724-DS92LV1023TM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
40-66 MHz 10-Bit Serializer 28-SSOP Product overview: DS92LV1023TMSA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 66 MHz, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023TMSA/N
IC SERIALIZER 10-BIT 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
1 FUNC, 1 DRIVER, PDSO28
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1169724-DS92LV1023TMSA/NOPB | 755-DS92LV1023TMSA/NOPB | DS92LV1023TMSA/NOPB | DS92LV1023TMSA/NOPB | DS92LV1023TMSA/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV1023TMSA/NOPB | 66 MHz SSOP Interface Transceiver IC | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | ||
| Pd | 1270 milliwatts |