FTDI Chip Interface - Interface - Controllers - FT260Q-T FT260Q-T

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 852927-FT260Q-T Features: Interface Package: Tray Family Name: FT260Q Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 852927-FT260Q-T Features: Interface Package: Tray Family Name: FT260Q Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FT260 is a HID-class USB to I²C/UART bridge IC designed for various applications requiring USB connectivity. It features a single-chip solution that supports USB 2.0 Full Speed, handling the entire USB protocol internally. The device supports two USB HID interfaces corresponding to its on-chip I²C and UART physical interfaces. The FT260 is compliant with I²C specifications, offering configurable master interface capabilities and supporting multiple speed modes, including standard, fast, fast mode plus, and high-speed. It includes a robust FTDI UART controller with hardware and software flow control, allowing data transfer rates from 1.2 Kbaud to 12 Mbaud. This bridge IC operates within a temperature range of -40 to 85°C and is available in a compact 28-pin WQFN package. It integrates features such as an oscillator PLL, eFUSE for USB parameters, and a level converter for USB I/O. The device is compatible with various operating systems, eliminating the need for custom drivers. Engineers looking for a reliable USB to I²C/UART interface solution may find the FT260 suitable for interfacing with MCUs, PLDs, or FPGAs, as well as for USB instrumentation applications.

Datasheet Summary
Powered by GS/AI

The FT260 is a HID-class USB to I²C/UART bridge IC designed for various applications requiring USB connectivity. It features a single-chip solution that supports USB 2.0 Full Speed, handling the entire USB protocol internally. The device supports two USB HID interfaces corresponding to its on-chip I²C and UART physical interfaces. The FT260 is compliant with I²C specifications, offering configurable master interface capabilities and supporting multiple speed modes, including standard, fast, fast mode plus, and high-speed. It includes a robust FTDI UART controller with hardware and software flow control, allowing data transfer rates from 1.2 Kbaud to 12 Mbaud. This bridge IC operates within a temperature range of -40 to 85°C and is available in a compact 28-pin WQFN package. It integrates features such as an oscillator PLL, eFUSE for USB parameters, and a level converter for USB I/O. The device is compatible with various operating systems, eliminating the need for custom drivers. Engineers looking for a reliable USB to I²C/UART interface solution may find the FT260 suitable for interfacing with MCUs, PLDs, or FPGAs, as well as for USB instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FT260Q-T - 852927-FT260Q-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT260Q-T
852927-FT260Q-T
Interface - Interface - Controllers - FT260Q-T 852927-FT260Q-T
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 852927-FT260Q-T Features: Interface Package: Tray Family Name: FT260Q Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 852927-FT260Q-T
Features: Interface
Package: Tray
Family Name: FT260Q
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - 768-1268-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1268-ND
Controllers 768-1268-ND
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-WQFN (5x5)

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-WQFN (5x5)

Buy Now Datasheet
Industrial Interface Transceiver IC - 754-FT260Q-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Interface Transceiver IC
754-FT260Q-T
Industrial Interface Transceiver IC 754-FT260Q-T
USB Bus Controller IC, 28-Pin WQFN, Industrial Temp Product overview: FT260Q-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT260Q-T can be used for catalog matching and distributor lookup.

USB Bus Controller IC, 28-Pin WQFN, Industrial Temp Product overview: FT260Q-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT260Q-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface Bridge, Usb To I2C/uart, Wqfn; Bridge Type Ftdi - 99Y9374 - Newark, An Avnet Company
Chicago, IL, United States
Interface Bridge, Usb To I2C/uart, Wqfn; Bridge Type Ftdi
99Y9374
Interface Bridge, Usb To I2C/uart, Wqfn; Bridge Type Ftdi 99Y9374
INTERFACE BRIDGE, USB TO I2C/UART, WQFN; Bridge Type:USB to I2C / UART; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

INTERFACE BRIDGE, USB TO I2C/UART, WQFN; Bridge Type:USB to I2C / UART; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - FT260Q-T - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT260Q-T
Controllers FT260Q-T
IC BRIDGE USB TO UART/I2C 28WQFN

IC BRIDGE USB TO UART/I2C 28WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT260Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT260Q-T
Integrated Circuits (ICs) - Interface - Controllers FT260Q-T
IC BRIDGE USB TO UART/I2C 28WQFN

IC BRIDGE USB TO UART/I2C 28WQFN

Supplier's Site
Controllers - FT260Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT260Q-T
Controllers FT260Q-T
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-WQFN (5x5)

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-WQFN (5x5)

Buy Now Datasheet
Interface - Controllers - FT260Q-T - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT260Q-T
Interface - Controllers FT260Q-T
IC BRIDGE USB TO UART/I2C 28WQFN

IC BRIDGE USB TO UART/I2C 28WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT260Q-T
USB Interface IC FT260Q-T
USB Interface IC HID-Class USB to UART/I2C Bridge

USB Interface IC HID-Class USB to UART/I2C Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 852927-FT260Q-T 768-1268-ND 754-FT260Q-T 99Y9374 FT260Q-T FT260Q-T FT260Q-T FT260Q-T FT260Q-T
Product Name Interface - Interface - Controllers - FT260Q-T Controllers Industrial Interface Transceiver IC Interface Bridge, Usb To I2C/uart, Wqfn; Bridge Type Ftdi Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers USB Interface IC
Device Type Sensor Interface Line / Bus Controller Transceiver UART Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Technology USB; I2C USB; I2C I2C; I²C, UART USB; USB I2C; I²C, UART I2C; I²C, UART
Supply Voltage 1.8V Other; 4.5V Other; 1.8V, 2.5V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details