onsemi Interface - Interface - Analog Switches - Special Purpose - FSA9280AUMX FSA9280AUMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 090487-FSA9280AUMX Packaging: Reel - TR Features: I2C, USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm (Audio), 10 Ohm (USB) Case / Package: 20-UMLP (4x3) Single Supply Voltage (V+): 3 V to 4.4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 090487-FSA9280AUMX Packaging: Reel - TR Features: I2C, USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm (Audio), 10 Ohm (USB) Case / Package: 20-UMLP (4x3) Single Supply Voltage (V+): 3 V to 4.4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA9280AUMX - 090487-FSA9280AUMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA9280AUMX
090487-FSA9280AUMX
Interface - Interface - Analog Switches - Special Purpose - FSA9280AUMX 090487-FSA9280AUMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 090487-FSA9280AUMX Packaging: Reel - TR Features: I2C, USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm (Audio), 10 Ohm (USB) Case / Package: 20-UMLP (4x3) Single Supply Voltage (V+): 3 V to 4.4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 090487-FSA9280AUMX
Packaging: Reel - TR
Features: I2C, USB 2.0
Applications: Audio, UART, USB
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3 Ohm (Audio), 10 Ohm (USB)
Case / Package: 20-UMLP (4x3)
Single Supply Voltage (V+): 3 V to 4.4 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA9280AUMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA9280AUMX
Analog Switches - Special Purpose FSA9280AUMX
IC USB MULTIMEDIA SWITCH 20-UMLP

IC USB MULTIMEDIA SWITCH 20-UMLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA9280AUMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA9280AUMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA9280AUMX
USB 2.0 ACCESSORY DETECTION SWIT

USB 2.0 ACCESSORY DETECTION SWIT

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 090487-FSA9280AUMX FSA9280AUMX FSA9280AUMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA9280AUMX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32192-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers