Win Source Part Number: 984152-HD3SS3202RSVT
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: USB
Standard Package: 250
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 8GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 2
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: HD3SS3202RSVT-ND,296
Base Product Number: HD3SS3202
HD3SS3202RSV
USB Interface IC Two-channel differential 2:1/1:2 USB3.1 mux & demux 16-UQFN 0 to 70
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 984152-HD3SS3202RSVT | HD3SS3202RSVT | HD3SS3202RSVT | HD3SS3202RSVT |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | USB Interface IC | Analog Switches - Special Purpose |
| Device Type | Sensor Interface | Sensor Interface | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 16-UFQFN | UQFN-16 | 16-UFQFN |