USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 128197-FT232BQ-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 4.35 V to 5.25 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC USB SERIAL UART 32-QFN
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
IC USB SERIAL UART 32-QFN
IC USB SERIAL UART 32-QFN
USB Interface IC USB to Serial UART IC QFN-32
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1067-2-ND | 128197-FT232BQ-REEL | FT232BQ-REEL | FT232BQ-REEL | FT232BQ-REEL | FT232BQ-REEL | FT232BQ-REEL |
| Product Name | Controllers | Interface - Interface - Controllers - FT232BQ-REEL | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | USB Interface IC |
| Technology | USB; UART | USB; USB | UART | UART | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 5V; Other; 4.35V ~ 5.25V | Other; 4.35 V ~ 5.25 V | Other | Other; 4.35V ~ 5.25V | Other; 4.35V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |