Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 104278-FT232BL-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 4.35 V to 5.25 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
USB UART INTERFACE, 32-LQFP; Bridge Type:USB to UART; Supply Voltage Min:4.35V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
IC USB FS SERIAL UART 32-LQFP
IC USB FS SERIAL UART 32-LQFP
USB Interface IC USB to Serial UART IC LQFP-32
IC USB FS SERIAL UART 32-LQFP
USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 104278-FT232BL-REEL | 768-1009-6-ND | 38K1551 | FT232BL-REEL | FT232BL-REEL | FT232BL-REEL | FT232BL-REEL | FT232BL-REEL |
| Product Name | Interface - Interface - Controllers - FT232BL-REEL | Controllers | Usb Uart Interface, 32-Lqfp; Bridge Type Ftdi | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | USB Interface IC | Controllers | Controllers |
| Supply Voltage | Other; 4.35 V ~ 5.25 V | 5V; Other; 4.35V ~ 5.25V | Other; 4.35V | Other | Other; 4.35V ~ 5.25V | Other; 4.35V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 32-LQFP (7x7) | LQFP; 32-LQFP | LQFP | QFP | QFP; 32-LQFP | LQFP-32 | QFP; 32-LQFP | QFP; LQFP; 32-LQFP |
| Technology | USB; UART | USB | USB; USB | UART | UART | UART |