Manufacturer: Broadcom Limited
Win Source Part Number: 067945-HCTL-2017-A00
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC INTERFACE SPECIALIZED 16DIP
IC INTERFACE SPECIALIZED 16DIP
Encoder to Microprocessor Interface 16-PDIP
IC INTERFACE SPECIALIZED 16DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 067945-HCTL-2017-A00 | HCTL-2017-A00 | HCTL-2017-A00 | HCTL-2017-A00 | HCTL-2017-A00 |
| Product Name | Interface - Interface - Specialized - HCTL-2017-A00 | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |