IC RECEIVER 0/2 8SOIC
LVDS DIFF RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC RECEIVER 0/2 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FIN1028MX | 46AC0819 | FIN1028MX |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lvds Diff Receiver, 400Mbps, Soic-8; Device Type Onsemi | Drivers, Receivers, Transceivers |
| Technology | LVDS; LVDS | Bus LVDS | LVDS |
| Device Type | Receiver; Sensor Interface | Receiver | Receiver |
| Supply Voltage | Other | Other; 3V | Other; 3V ~ 3.6V |
| Package Type | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |