FTDI Chip Controllers FT2232HL-REEL

Description
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)
Request a Quote Datasheet
Description
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1024-6-ND
Controllers 768-1024-6-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - 768-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1024-2-ND
Controllers 768-1024-2-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - 768-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1024-1-ND
Controllers 768-1024-1-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - FT2232HL-REEL - 119069-FT2232HL-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT2232HL-REEL
119069-FT2232HL-REEL
Interface - Interface - Controllers - FT2232HL-REEL 119069-FT2232HL-REEL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 119069-FT2232HL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP Purpose: Bridge, USB to UART,FIFO Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 119069-FT2232HL-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP
Purpose: Bridge, USB to UART,FIFO
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 3.3V Interface Transceiver IC - 754-FT2232HL-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Interface Transceiver IC
754-FT2232HL-REEL
Dual 3.3V Interface Transceiver IC 754-FT2232HL-REEL
USB 2.0 Dual UART/FIFO IC, 480Mbps, 3.3V, 64-Pin LQFP Product overview: FT2232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT2232HL-REEL can be used for catalog matching and distributor lookup.

USB 2.0 Dual UART/FIFO IC, 480Mbps, 3.3V, 64-Pin LQFP Product overview: FT2232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT2232HL-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UART - 6877720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual High Speed USB UART/FIFO IC, LQFP64

Dual High Speed USB UART/FIFO IC, LQFP64

Supplier's Site
UART - 6877720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual High Speed USB UART/FIFO IC, LQFP64

Dual High Speed USB UART/FIFO IC, LQFP64

Supplier's Site
Controllers - FT2232HL-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT2232HL-REEL
Controllers FT2232HL-REEL
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers FT2232HL-REEL
IC USB HS DUAL UART/FIFO 64-LQFP

IC USB HS DUAL UART/FIFO 64-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT2232HL-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT2232HL-REEL
Integrated Circuits (ICs) - Interface - Controllers FT2232HL-REEL
IC USB HS DUAL UART/FIFO 64-LQFP

IC USB HS DUAL UART/FIFO 64-LQFP

Supplier's Site
Usb-Uart/fifo, Dual, 64-Lqfp; Bridge Type Ftdi - 80P4235 - Newark, An Avnet Company
Chicago, IL, United States
Usb-Uart/fifo, Dual, 64-Lqfp; Bridge Type Ftdi
80P4235
Usb-Uart/fifo, Dual, 64-Lqfp; Bridge Type Ftdi 80P4235
USB-UART/FIFO, DUAL, 64-LQFP; Bridge Type:USB to UART, FIFO; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

USB-UART/FIFO, DUAL, 64-LQFP; Bridge Type:USB to UART, FIFO; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT2232HL-REEL
USB Interface IC FT2232HL-REEL
USB Interface IC USB HS to Dual UART/ FIFO/SPI/JTAG/I2C

USB Interface IC USB HS to Dual UART/ FIFO/SPI/JTAG/I2C

Buy Now Datasheet
Interface - Controllers - FT2232HL-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT2232HL-REEL
Interface - Controllers FT2232HL-REEL
IC USB HS DUAL UART/FIFO 64-LQFP

IC USB HS DUAL UART/FIFO 64-LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1024-6-ND 119069-FT2232HL-REEL 754-FT2232HL-REEL 6877720P 6877720 FT2232HL-REEL FT2232HL-REEL FT2232HL-REEL 80P4235 FT2232HL-REEL FT2232HL-REEL
Product Name Controllers Interface - Interface - Controllers - FT2232HL-REEL Dual 3.3V Interface Transceiver IC UART UART Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Usb-Uart/fifo, Dual, 64-Lqfp; Bridge Type Ftdi USB Interface IC Interface - Controllers
Technology USB; UART USB; RS232; RS422; RS485; RS232, RS422, RS485 USB; RS232; RS422; RS485; Rs232, rs422, rs485 UART UART USB; USB USB UART
Device Type Line / Bus Controller Transceiver UART UART CardBus Controller Sensor Interface; CardBus Controller UART Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other Other; 1.62V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS5A1T4157GWH - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DGGR - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers