30-66 MHz 10-Bit Serializer 28-SSOP -40 to 85 Product overview: DS92LV1023EMQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 66 MHz, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023EMQ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 142615-DS92LV1023EMQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC SERIALIZER 10-BIT 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
660Mbps Serializer 10 Input 1 Output 28-SSOP
IC SERIALIZER 10-BIT 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LV1023EMQ/NOPB | 142615-DS92LV1023EMQ/NOPB | DS92LV1023EMQ/NOPB | DS92LV1023EMQ/NOPB | DS92LV1023EMQ/NOPB |
| Product Name | 66 MHz SSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LV1023EMQ/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | |
| Pd | 1270 milliwatts |