Buffers & Line Drivers 3.3V LVDS Receiver 4Bit HS Differential Product overview: FIN1032MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1032MTCX can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16TSSOP
IC RECEIVER 0/4 16TSSOP
DIFFERENTIAL LINE RX, -40 TO 85DEG C; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-FIN1032MTCX | FIN1032MTCX | FIN1032MTCX | 07AH3954 |
| Product Name | 3.3V 4Bit Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Differential Line Rx, -40 To 85Deg C; Device Type Onsemi |
| Device Type | Transceiver | Receiver; Sensor Interface | Receiver | |
| Features | RoHS | RoHS | ||
| Data Rate | 400000 kbps | 400000 kbps | ||
| Package Type | Reel | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) |