Texas Instruments Interface Transceiver IC DS92LV0421SQX/NOPB

Description
10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQX/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQX/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 755-DS92LV0421SQX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-DS92LV0421SQX/NOPB
Interface Transceiver IC 755-DS92LV0421SQX/NOPB
10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQX/NO PB can be used for catalog matching and distributor lookup.

10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV0421SQX/NOPB - 812085-DS92LV0421SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV0421SQX/NOPB
812085-DS92LV0421SQX/NOPB
Interface - Interface - Serializers, Deserializers - DS92LV0421SQX/NOPB 812085-DS92LV0421SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 812085-DS92LV0421SQX /NOPB Packaging: Reel Mounting Style: SMD Number of Inputs: 5 Output Type: CML Data Rate: 2.1Gbps Function: Serializer Input Type: LVDS Number of Outputs: 1 Supplier Device Package: 36-WQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V, 3V ~ 3.6V Part Number Series: DS92LV0421

Manufacturer: Texas Instruments
Win Source Part Number: 812085-DS92LV0421SQX/NOPB
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 5
Output Type: CML
Data Rate: 2.1Gbps
Function: Serializer
Input Type: LVDS
Number of Outputs: 1
Supplier Device Package: 36-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V, 3V ~ 3.6V
Part Number Series: DS92LV0421

Buy Now
Interface - Serializers, Deserializers - DS92LV0421SQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV0421SQX/NOPB
Interface - Serializers, Deserializers DS92LV0421SQX/NOPB
IC SERIALIZER PARALLEL 36WQFN

IC SERIALIZER PARALLEL 36WQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV0421SQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV0421SQX/NOPB
Serializers, Deserializers DS92LV0421SQX/NOPB
2.1Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

2.1Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

Buy Now
Serializers, Deserializers - DS92LV0421SQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV0421SQX/NOPB
Serializers, Deserializers DS92LV0421SQX/NOPB
IC SERIALIZER PARALLEL 36WQFN

IC SERIALIZER PARALLEL 36WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV0421SQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV0421SQX/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV0421SQX/NOPB
IC SERIALIZER PARALLEL 36WQFN

IC SERIALIZER PARALLEL 36WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV0421SQX/NOPB 812085-DS92LV0421SQX/NOPB DS92LV0421SQX/NOPB DS92LV0421SQX/NOPB DS92LV0421SQX/NOPB DS92LV0421SQX/NOPB
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV0421SQX/NOPB Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details