Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016516-FSA644UCX
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 36-WLCSP (2.36x2.36)
Supply Voltage - Operating: 1.65 V to 4.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC INTFACE SPECIALIZED 36WLCSP
IC INTFACE SPECIALIZED 36WLCSP
IC INTFACE SPECIALIZED 36WLCSP
2:1 MIPI D-PHY (1.5GBPS) 4-DATA
Cell Phone Interface 36-WLCSP (2.43x2.43)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 016516-FSA644UCX | FSA644UCX | FSA644UCX | FSA644UCX | FSA644UCX | FSA644UCX |
| Product Name | Interface - Interface - Specialized - FSA644UCX | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Analog Switches, Multiplexers, Demultiplexers | Specialized |
| Supply Voltage | Other; 1.65 V ~ 4.5 V | Other | Other; 1.65V ~ 4.5V | Other; 1.65V ~ 4.5V |